Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector Type A Samtec IDSD-06-D-20.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector Type A Samtec - 17W9015 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector Type A Samtec
17W9015
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector Type A Samtec 17W9015
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9015
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 850mm, single-end, no Screw-Lok - G125-FC10605F0-0850L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q137-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details