Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 18; Connector Type A Samtec IDSD-06-D-18.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and an 18-inch length. It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly is RoHS compliant and includes 28 AWG stranded tinned copper wire. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The cable assembly is designed for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is compatible with various connectors, including TSW, MTSW, and EJH series. This product is non-returnable and non-standard, making it suitable for specific applications where these characteristics are required.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and an 18-inch length. It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly is RoHS compliant and includes 28 AWG stranded tinned copper wire. The current rating is 3.4 A per pin for the IDSD variant and 3 A per pin for the IDMD variant, with a contact resistance of 15 mΩ. The cable assembly is designed for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is compatible with various connectors, including TSW, MTSW, and EJH series. This product is non-returnable and non-standard, making it suitable for specific applications where these characteristics are required.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 18; Connector Type A Samtec - 17W9000 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 18; Connector Type A Samtec
17W9000
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 18; Connector Type A Samtec 17W9000
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9000
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details