Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 16; Connector Type A Samtec IDSD-06-D-16.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 16; Connector Type A Samtec - 17W8985 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 16; Connector Type A Samtec
17W8985
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 16; Connector Type A Samtec 17W8985
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8985
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 16; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details