Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 12; Connector Type A Samtec IDSD-06-D-12.00-RW

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 12; Connector Type A Samtec - 17W8952 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 12; Connector Type A Samtec
17W8952
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 12; Connector Type A Samtec 17W8952
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8952
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6056A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details