Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec IDSD-06-D-06.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec - 17W8865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec
17W8865
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec 17W8865
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8865
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details