Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10P, 20; Connector To Connector Samtec IDSD-05-S-20.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 10P, 20" from Samtec features a 10-position configuration with a cable length of 20 inches (508 mm) and a connector pitch of 2.54 mm. It is designed for use in applications requiring a connection from an IDC receptacle to a free end. The assembly utilizes 28 AWG stranded tinned copper wire and is constructed with a black glass-filled polyester insulator. This product is RoHS compliant and operates within a temperature range of -20°C to +105°C for the rainbow cable variant, and -40°C to +105°C for the gray cable variant. The assembly is recognized for its low profile and compatibility with various connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 10P, 20" from Samtec features a 10-position configuration with a cable length of 20 inches (508 mm) and a connector pitch of 2.54 mm. It is designed for use in applications requiring a connection from an IDC receptacle to a free end. The assembly utilizes 28 AWG stranded tinned copper wire and is constructed with a black glass-filled polyester insulator. This product is RoHS compliant and operates within a temperature range of -20°C to +105°C for the rainbow cable variant, and -40°C to +105°C for the gray cable variant. The assembly is recognized for its low profile and compatibility with various connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10P, 20; Connector To Connector Samtec - 17W8645 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10P, 20; Connector To Connector Samtec
17W8645
Cable Assy, Idc Rcpt-Free End, 10P, 20; Connector To Connector Samtec 17W8645
CABLE ASSY, IDC RCPT-FREE END, 10P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8645
Product Name Cable Assy, Idc Rcpt-Free End, 10P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length - 3021015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details