Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10P, 17; Connector To Connector Samtec IDSD-05-S-17.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10P, 17; Connector To Connector Samtec - 17W8613 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10P, 17; Connector To Connector Samtec
17W8613
Cable Assy, Idc Rcpt-Free End, 10P, 17; Connector To Connector Samtec 17W8613
CABLE ASSY, IDC RCPT-FREE END, 10P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8613
Product Name Cable Assy, Idc Rcpt-Free End, 10P, 17; Connector To Connector Samtec
Cable Length 1.42 ft (4.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q421-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SI 32 (Angled)
View Details
3 suppliers
Cable Assembly - 493-06171922-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details