The Cable Assembly, IDC Receptacle-Free End, 10 Positions, 4 inches in length, features a connector pitch of 2.54 mm. It is designed for applications requiring a reliable connection between IDC receptacles and free ends. The assembly utilizes 28 AWG stranded tinned copper wire and is constructed with a black glass-filled polyester insulator. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and has a current rating of 3.4 A per pin for IDSD configurations. The assembly is non-standard and non-returnable, making it suitable for specific project requirements.
CABLE ASSY, IDC RCPT-FREE END, 10POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W8354 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 10Pos, 4; Connector To Connector Samtec |
| Cable Length | 0.3333 ft (1.02 dm) |