Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 14; Connector Type A Samtec IDSD-05-D-14.00-G

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features a 10-position configuration with a cable length of 14 inches (355.6 mm) and a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and is RoHS compliant. The assembly utilizes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The assembly is designed for compatibility with various connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features a 10-position configuration with a cable length of 14 inches (355.6 mm) and a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and is RoHS compliant. The assembly utilizes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The assembly is designed for compatibility with various connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 14; Connector Type A Samtec - 17W8063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 14; Connector Type A Samtec
17W8063
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 14; Connector Type A Samtec 17W8063
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8063
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 14; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 0.5M Length - 3027009-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Twisted Pair Cable - 063559-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers