The Cable Assembly, IDC Receptacle to IDC Receptacle, features 10 positions and a cable length of 11 inches (279.4 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and is RoHS compliant. The assembly utilizes 28 AWG 7/36 stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. The assembly is designed for compatibility with various connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7999 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 11; Connector Type A Samtec |
| Cable Length | 0.9167 ft (2.79 dm) |