Harwin Plc 6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix G125-MC11205M3-0450M3

Description
Plug-to-plug (male-to-male) Double Row straight cable assembly with white 26 AWG cable, 450mm (18") long - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3241296M3 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Plug-to-plug (male-to-male) Double Row straight cable assembly with white 26 AWG cable, 450mm (18") long - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3241296M3 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11205M3-0450M3 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix
G125-MC11205M3-0450M3
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix G125-MC11205M3-0450M3
Plug-to-plug (male-to-male) Double Row straight cable assembly with white 26 AWG cable, 450mm (18") long - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3241296M3 cable housings. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Plug-to-plug (male-to-male) Double Row straight cable assembly with white 26 AWG cable, 450mm (18") long - 12 contacts (6+6). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
  • Manufactured with G125-1010005 male plug crimp contacts and G125-3241296M3 cable housings. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC11205M3-0450M3
Product Name 6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC11205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details