Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec IDSD-04-S-18.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 8 Positions, 18 inches is designed for reliable connectivity in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The assembly is non-standard and non-returnable, making it suitable for specific project requirements. It is compatible with various connectors, including TSW, MTSW, and EJH series.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 8 Positions, 18 inches is designed for reliable connectivity in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. The insulator material is black glass-filled polyester, and the product is RoHS compliant. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The assembly is non-standard and non-returnable, making it suitable for specific project requirements. It is compatible with various connectors, including TSW, MTSW, and EJH series.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec - 17W7596 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec
17W7596
Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec 17W7596
CABLE ASSY, IDC RCPT-FREE END, 8POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7596
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details