Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 14; Connector To Connector Samtec IDSD-04-S-14.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 8 Positions, 14 inches is designed for reliable connectivity in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and offers plating options of gold over nickel or tin over copper. The cable consists of 28 AWG stranded tinned copper wire, ensuring durability and performance. This product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for the IDSD configuration, with a contact resistance of 15 mΩ. The assembly is RoHS compliant, making it suitable for environmentally conscious projects. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 8 Positions, 14 inches is designed for reliable connectivity in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and offers plating options of gold over nickel or tin over copper. The cable consists of 28 AWG stranded tinned copper wire, ensuring durability and performance. This product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for the IDSD configuration, with a contact resistance of 15 mΩ. The assembly is RoHS compliant, making it suitable for environmentally conscious projects. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 14; Connector To Connector Samtec - 17W7579 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 14; Connector To Connector Samtec
17W7579
Cable Assy, Idc Rcpt-Free End, 8Pos, 14; Connector To Connector Samtec 17W7579
CABLE ASSY, IDC RCPT-FREE END, 8POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7579
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details