Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec IDSD-04-S-12.00

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec - 74P0742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec
74P0742
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec 74P0742
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74P0742
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6428B50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details