Qualtek Electronics Corp. Power, Line Cables - 379001-E01 379001-E01

Description
Manufacturer: Qualtek Win Source Part Number: 766442-379001-E01 Color: Black Operating Temperature Range: 70°C Voltage Rating: 250V Current Rating: 6A Length: 8.20' (2.50m) Shielding: Unshielded Number of Conductors: 2 Style: Male Pins (Blades) to Leads 1st Connector: IEC 884/EN50 075 2nd Connector: Cable Approval Marks: IMQ Approved Countries: Italy Categories: Cable Assemblies Cord Type: H03VVH2-F Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 766442-379001-E01 Color: Black Operating Temperature Range: 70°C Voltage Rating: 250V Current Rating: 6A Length: 8.20' (2.50m) Shielding: Unshielded Number of Conductors: 2 Style: Male Pins (Blades) to Leads 1st Connector: IEC 884/EN50 075 2nd Connector: Cable Approval Marks: IMQ Approved Countries: Italy Categories: Cable Assemblies Cord Type: H03VVH2-F Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power, Line Cables - 379001-E01
766442-379001-E01
Power, Line Cables - 379001-E01 766442-379001-E01
Manufacturer: Qualtek Win Source Part Number: 766442-379001-E01 Color: Black Operating Temperature Range: 70°C Voltage Rating: 250V Current Rating: 6A Length: 8.20' (2.50m) Shielding: Unshielded Number of Conductors: 2 Style: Male Pins (Blades) to Leads 1st Connector: IEC 884/EN50 075 2nd Connector: Cable Approval Marks: IMQ Approved Countries: Italy Categories: Cable Assemblies Cord Type: H03VVH2-F Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Qualtek
Win Source Part Number: 766442-379001-E01
Color: Black
Operating Temperature Range: 70°C
Voltage Rating: 250V
Current Rating: 6A
Length: 8.20' (2.50m)
Shielding: Unshielded
Number of Conductors: 2
Style: Male Pins (Blades) to Leads
1st Connector: IEC 884/EN50 075
2nd Connector: Cable
Approval Marks: IMQ
Approved Countries: Italy
Categories: Cable Assemblies
Cord Type: H03VVH2-F
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 766442-379001-E01
Product Name Power, Line Cables - 379001-E01
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1052-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers