Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 11; Connector To Connector Samtec IDSD-04-S-11.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 11; Connector To Connector Samtec - 17W7554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 11; Connector To Connector Samtec
17W7554
Cable Assy, Idc Rcpt-Free End, 8Pos, 11; Connector To Connector Samtec 17W7554
CABLE ASSY, IDC RCPT-FREE END, 8POS, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7554
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC12068F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details