Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec IDSD-04-S-10.00

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec - 17W7535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec
17W7535
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec 17W7535
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7535
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details