Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec IDSD-04-S-10.00-G-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec - 17W7538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec
17W7538
Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec 17W7538
CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7538
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Cable Assembly - 60016A10 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details