Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 5; Connector To Connector Samtec IDSD-04-S-05.00-G-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 5; Connector To Connector Samtec - 17W7472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 5; Connector To Connector Samtec
17W7472
Cable Assy, Idc Rcpt-Free End, 8Pos, 5; Connector To Connector Samtec 17W7472
CABLE ASSY, IDC RCPT-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7472
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details