Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 2; Connector To Connector Samtec IDSD-04-S-02.00-T-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 2; Connector To Connector Samtec - 17W7436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 2; Connector To Connector Samtec
17W7436
Cable Assy, Idc Rcpt-Free End, 8Pos, 2; Connector To Connector Samtec 17W7436
CABLE ASSY, IDC RCPT-FREE END, 8POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7436
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6019A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers