Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 10; Connector Type A Samtec IDSD-04-D-10.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 10; Connector Type A Samtec - 17W7286 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 10; Connector Type A Samtec
17W7286
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 10; Connector Type A Samtec 17W7286
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7286
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC21205M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, Black color, 29/32/34AWG, 1M Length - 3023048-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details