The Cable Assembly, IDC Receptacle to IDC Receptacle, features 8 positions and a cable length of 7 inches (177.8 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for certain configurations, with a contact resistance of 15 mΩ. This product is RoHS compliant and is designed to mate with a variety of connectors, making it suitable for diverse applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7227 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 7; Connector Type A Samtec |
| Cable Length | 0.5833 ft (1.78 dm) |