Samtec Inc. Cable Assy, Idc Rcpt-Free End, 6Pos, 8; Connector To Connector Samtec IDSD-03-S-08.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 6Pos, 8; Connector To Connector Samtec - 17W6981 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 6Pos, 8; Connector To Connector Samtec
17W6981
Cable Assy, Idc Rcpt-Free End, 6Pos, 8; Connector To Connector Samtec 17W6981
CABLE ASSY, IDC RCPT-FREE END, 6POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 6POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6981
Product Name Cable Assy, Idc Rcpt-Free End, 6Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, for Latches - M80-FC10668L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details