Samtec Inc. Cable Assy, Idc Rcpt-Free End, 6Pos, 2; Connector To Connector Samtec IDSD-03-S-02.00

Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 6Pos, 2; Connector To Connector Samtec - 17W6884 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 6Pos, 2; Connector To Connector Samtec
17W6884
Cable Assy, Idc Rcpt-Free End, 6Pos, 2; Connector To Connector Samtec 17W6884
CABLE ASSY, IDC RCPT-FREE END, 6POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 6POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6884
Product Name Cable Assy, Idc Rcpt-Free End, 6Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6445A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details