Harwin Plc 17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok G125-MC13405M3-0300F1

Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 34 contacts (17+17). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3243496M3 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 34 contacts (17+17). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3243496M3 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok - G125-MC13405M3-0300F1 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok
G125-MC13405M3-0300F1
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok G125-MC13405M3-0300F1
Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 34 contacts (17+17). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing. Manufactured with G125-1010005 male crimp contacts, G125-3243496M3 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Female (Female-to-Male) with white 26 AWG cable, 300mm (12") long - 34 contacts (17+17). Connector housings are fitted with with floating Screw-Lok fixings, Hexagonal socket head, Mate-before Lock - female is standard gender, male is reverse fixing.
  • Manufactured with G125-1010005 male crimp contacts, G125-3243496M3 male Double Row crimp housing, G125-0010005 female crimp contacts and G125-2243496F1 female Double Row crimp housing. Gold finish on contact area.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC13405M3-0300F1
Product Name 17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 300mm, no Latches - G125-MC22605L0-0300F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details