Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 18; Connector Type A Samtec IDSD-03-D-18.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 18; Connector Type A Samtec - 17W6823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 18; Connector Type A Samtec
17W6823
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 18; Connector Type A Samtec 17W6823
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6823
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6812A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details