Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 12; Connector Type A Samtec IDSD-03-D-12.00-RW

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 12; Connector Type A Samtec - 17W6784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 12; Connector Type A Samtec
17W6784
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 12; Connector Type A Samtec 17W6784
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6784
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6824A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details