Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 10; Connector Type A Samtec IDSD-03-D-10.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 10; Connector Type A Samtec - 17W6757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 10; Connector Type A Samtec
17W6757
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 10; Connector Type A Samtec 17W6757
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6757
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Power, Line Cables and Extension Cords - 378002-D01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details