Qualtek Electronics Corp. Power, Line Cables and Extension Cords 374003-A01

Description
8.20' (2.50m) Power Cord Black AS3112 To IEC 320-C13 SAA
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black AS3112 To IEC 320-C13 SAA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q359-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q359-ND
Power, Line Cables and Extension Cords Q359-ND
8.20' (2.50m) Power Cord Black AS3112 To IEC 320-C13 SAA

8.20' (2.50m) Power Cord Black AS3112 To IEC 320-C13 SAA

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 374003-A01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
374003-A01
Cable Assemblies - Power, Line Cables and Extension Cords 374003-A01
CORD AS3112 TO IEC 320-C13 8.20'

CORD AS3112 TO IEC 320-C13 8.20'

Supplier's Site
Cord, Power 10 A 2.5 m 3 1 mm - 70133446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power 10 A 2.5 m 3 1 mm
70133446
Cord, Power 10 A 2.5 m 3 1 mm 70133446
Power Cord, 10 A, 2.5 m Power cord with 10 A current rating.

Power Cord, 10 A, 2.5 m
Power cord with 10 A current rating.

Supplier's Site
Power Cord, As 3112-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6728 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, As 3112-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6728
Power Cord, As 3112-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6728
POWER CORD, AS 3112-IEC C13, 2.5M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, AS 3112-IEC C13, 2.5M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q359-ND 374003-A01 70133446 17B6728
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Cord, Power 10 A 2.5 m 3 1 mm Power Cord, As 3112-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm)
Connector Type AS3112 AS3112/Australian Plug Mains Plug, Australia
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-2.5-Q9-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
FAN POWER CORD 90 DEG 24
Qualtek Electronics Corp.
View Details
5 suppliers