Samtec Inc. Cables, Wires Fiber Optic Cables - IDMD-08-T-04.00-A-D02 IDMD-08-T-04.00-A-D02

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044281-IDMD-08-T-04 .00-A-D02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 101 mm Number of Pins: 16 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044281-IDMD-08-T-04 .00-A-D02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 101 mm Number of Pins: 16 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - IDMD-08-T-04.00-A-D02 - IDMD-08-T-04.00-A-D02 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - IDMD-08-T-04.00-A-D02
IDMD-08-T-04.00-A-D02
Cables, Wires Fiber Optic Cables - IDMD-08-T-04.00-A-D02 IDMD-08-T-04.00-A-D02
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044281-IDMD-08-T-04 .00-A-D02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 101 mm Number of Pins: 16 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044281-IDMD-08-T-04.00-A-D02
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Cable Length: 101 mm
Number of Pins: 16
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number IDMD-08-T-04.00-A-D02
Product Name Cables, Wires Fiber Optic Cables - IDMD-08-T-04.00-A-D02
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2888077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details