Samtec Inc. Terminals HW-11-12-G-D-550-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 22 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 mm from the Samtec HW Series features a pitch spacing of 2.54 mm and is designed for surface mount applications. It has a total of 22 contacts arranged in two rows, making it suitable for various electronic connections. The header is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, or -55 °C to +105 °C with tin plating. The insulator material is natural LCP for the top and black LCP for the bottom, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-11-12-G-D-550-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 40AC0145 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
40AC0145
Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 40AC0145
HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-11-12-G-D-550-SM-A 40AC0145
Product Name Terminals Header, 22 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Board-Board Conn, Header, 17Way, 1Row; Connector Type Amphenol Communications Solutions - 22C3155 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-FS11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details