Samtec Inc. Terminals HW-10-10-L-D-599-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-10-10-L-D-599-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC9846 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC9846
Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC9846
HEADER, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-10-10-L-D-599-SM-A 39AC9846
Product Name Terminals Header, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
DDR3 - 10078239-11101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details