Samtec Inc. Terminals HW-08-11-S-D-550-SM-A

Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet
Description
High Temperature Flexible Board Stacking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-08-11-S-D-550-SM-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC9420 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC9420
Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC9420
HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-08-11-S-D-550-SM-A 39AC9420
Product Name Terminals Header, 16 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10148176-2401K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MV11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers