Samtec Inc. Terminals HW-04-19-G-S-785-455

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC8239) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is constructed with a single row of four contacts. The header is made from black glass-filled polyester for the insulator material, while the terminals are composed of phosphor bronze. This product offers gold or tin plating options over a nickel base, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of the HW series and is intended for through-hole mounting, making it suitable for various PCB applications. Engineers should consider this header for projects that require reliable electrical connections in compact spaces, particularly where temperature stability and compliance with environmental regulations are critical.

Datasheet Summary
Powered by GS/AI

The Header, 4 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC8239) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is constructed with a single row of four contacts. The header is made from black glass-filled polyester for the insulator material, while the terminals are composed of phosphor bronze. This product offers gold or tin plating options over a nickel base, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of the HW series and is intended for through-hole mounting, making it suitable for various PCB applications. Engineers should consider this header for projects that require reliable electrical connections in compact spaces, particularly where temperature stability and compliance with environmental regulations are critical.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-04-19-G-S-785-455 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec - 39AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
39AC8239
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec 39AC8239
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-04-19-G-S-785-455 39AC8239
Product Name Terminals Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
PCB Headers & Receptacles - 103233-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details