Amphenol Communications Solutions Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions 10144518-044802LF

Description
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions
64AC3997
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions 64AC3997
CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONN, STACKING, HEADER, 40POS, 2ROW; Product Range:FCI BergStak Lite 10144518 Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC3997
Product Name Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MS15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details