Samtec Inc. Terminals HW-02-16-T-D-250-SM

Description
High Temperature Flexible Board Stacking
Request a Quote
Description
High Temperature Flexible Board Stacking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC7616, features 4 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is made from phosphor bronze, ensuring durability and reliability. The insulator material consists of natural and black LCP, providing thermal stability with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This component is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is compatible with various board and cable mates, making it versatile for different applications. The product is non-returnable and may require minimum order quantities for certain options.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC7616, features 4 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is made from phosphor bronze, ensuring durability and reliability. The insulator material consists of natural and black LCP, providing thermal stability with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This component is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is compatible with various board and cable mates, making it versatile for different applications. The product is non-returnable and may require minimum order quantities for certain options.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HW-02-16-T-D-250-SM - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Temperature Flexible Board Stacking

High Temperature Flexible Board Stacking

Buy Now
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec - 39AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
39AC7616
Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec 39AC7616
HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 4 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Product Range:HW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HW-02-16-T-D-250-SM 39AC7616
Product Name Terminals Header, 4 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
5+5 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241096M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details