Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec HTSW-109-08-L-S

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec - 84T7751 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec
84T7751
Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec 84T7751
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:HTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T7751
Product Name Header, 2.54Mm, Vertical Though Hole, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers