Samtec Inc. Pin & Socket Connectors HPF-04-02-T-S

Description
.200 Power Skt Strip
Request a Quote
Description
.200 Power Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-04-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-04-02-T-S
Pin & Socket Connectors HPF-04-02-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 54T9933 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
54T9933
Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 54T9933
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 5.08Mm, Vertical Smt, 4Way Rohs Compliant Samtec - 55AJ2572 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Smt, 4Way Rohs Compliant Samtec
55AJ2572
Socket, 5.08Mm, Vertical Smt, 4Way Rohs Compliant Samtec 55AJ2572
SOCKET, 5.08MM, VERTICAL SMT, 4WAY ROHS COMPLIANT: YES

SOCKET, 5.08MM, VERTICAL SMT, 4WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HPF-04-02-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HPF-04-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HPF-04-02-T-S
CONN RCPT 4POS 0.2 TIN SMD

CONN RCPT 4POS 0.2 TIN SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-04-02-T-S 54T9933 55AJ2572 HPF-04-02-T-S
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec Socket, 5.08Mm, Vertical Smt, 4Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details