The 150114 is a 50 Ohm SMA straight plug connector for coaxial cable, designed for use up to 12 GHz with a maximum insertion loss of 0.20 dB at that frequency. It features a stainless steel body, beryllium copper cable contact, tellurium copper ferrule, and a TFE fluorocarbon dielectric. The connector has a voltage rating of 335 V(rms) and a dielectric withstanding voltage of 750 V(rms), operates from -65°C to +165°C, and weighs 9.53 grams. It is RoHS compliant and meets MIL-STD-348 and MIL-PRF-39012 standards. Installation requires a 1.5" piece of Raychem ATUM heat shrink and specific crimp tools per M22520/1-01, M22520/5-01, and M22520/5-11.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 150114 |
| Product Name | 50 Ohm SMA Straight Plug |
| Geometry | Straight |