The Header, part number 39AC2955, features 16 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is part of the MTSW series by Samtec, which is known for its flexibility in stacking configurations. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for various board-to-board applications. The header is designed for compatibility with multiple board mates and cable mates, enhancing its versatility in different projects.
.100 High-Temp Variable Post Height Ter
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-108-12-LM-D-810 | 39AC2955 | HMTSW-108-12-LM-D-810 |
| Product Name | Terminals | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |