Manufacturer: Samtec Inc.
Win Source Part Number: 873607-HLE-105-02-L-
Series: HLE
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: HLE-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
.100 Tiger Beam Cost-effective Single Be
CONN RCPT 10POS 0.1 GOLD SMD Product overview: HLE-105-02-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-HLE-105-02-L-DV can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, SMT, 2X5 POSITION; Connector Systems:Board-to-Boa
Board-To-Board Connector, HLE Series, Surface Mount, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 873607-HLE-105-02-L-DV | HLE-105-02-L-DV | 315-HLE-105-02-L-DV | 84T4102 | 71Y9090 |
| Product Name | Rectangular Connectors - HLE-105-02-L-DV | Pin & Socket Connectors | SMD Electronic Connector | Socket, 2.54Mm, Smt, 2X5 Position; Connector Systems Samtec | Board-To-Board Connector, Hle Series, Surface Mount, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector |