Samtec Inc. Cable Assembly HLCD-10-24.00-TR-TR-1

Description
CBL ASS HDR SELF-MATE 20POS 24" Product overview: HLCD-10-24.00-TR-TR- 1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-10-24.00-TR -TR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL ASS HDR SELF-MATE 20POS 24" Product overview: HLCD-10-24.00-TR-TR- 1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-10-24.00-TR -TR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASS HDR SELF-MATE 20POS 24" Product overview: HLCD-10-24.00-TR-TR- 1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-10-24.00-TR -TR-1 can be used for catalog matching and distributor lookup.

CBL ASS HDR SELF-MATE 20POS 24" Product overview: HLCD-10-24.00-TR-TR-1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-HLCD-10-24.00-TR-TR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1166612-HLCD-10-24.00-TR-TR-1
Cable Assemblies - Rectangular Cable Assemblies 1166612-HLCD-10-24.00-TR-TR-1
Win Source Part Number: 1166612-HLCD-10-24.0 0-TR-TR-1 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Razor Beam™ HLCD Number of Positions: 20 Color: Blue, Ribbon Connector Type: Plug to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Length: 2.00' (609.60mm) Shielding: Shielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.020" (0.50mm) Pitch - Cable: 0.010" (0.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-HLCD-10-24.00-TR -TR-1

Win Source Part Number: 1166612-HLCD-10-24.00-TR-TR-1
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Razor Beam™ HLCD
Number of Positions: 20
Color: Blue, Ribbon
Connector Type: Plug to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Length: 2.00' (609.60mm)
Shielding: Shielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.020" (0.50mm)
Pitch - Cable: 0.010" (0.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: 612-HLCD-10-24.00-TR-TR-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 450-HLCD-10-24.00-TR-TR-1 1166612-HLCD-10-24.00-TR-TR-1
Product Name Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Shielded
Cable Length 2 ft (6.1 dm)
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details