TE Connectivity Flat Flex Ribbon Jumpers, Cables 1-6474621-3

Description
"15 Position Flexstrip Cable 0.050"" (1.27mm) 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"15 Position Flexstrip Cable 0.050"" (1.27mm) 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1-6474621-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1-6474621-3-ND
Flat Flex Ribbon Jumpers, Cables 1-6474621-3-ND
"15 Position Flexstrip Cable 0.050"" (1.27mm) 6.000"" (152.40mm)"

"15 Position Flexstrip Cable 0.050"" (1.27mm) 6.000"" (152.40mm)"

Buy Now Datasheet
Flat Cables - 1-6474621-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1-6474621-3
Flat Cables 1-6474621-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
1-6474621-3
Flat Cables 1-6474621-3
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-6474621-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1-6474621-3
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1-6474621-3
CABLE FLXSTRP 15POS 1.27MM 6"

CABLE FLXSTRP 15POS 1.27MM 6"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-6474621-3-ND 1-6474621-3 1-6474621-3 1-6474621-3
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ribbon Cable - 1792504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details