Samtec Inc. Cable Assemblies HCSD-13-D-18.00-01-N-G-R

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - HCSD-13-D-18.00-01-N-G-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number HCSD-13-D-18.00-01-N-G-R
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details