Samtec Inc. Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 6; Connector To Connector Samtec HCMS-08-T-06.00-02

Description
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:HCMS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:HCMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 6; Connector To Connector Samtec - 84R2381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 6; Connector To Connector Samtec
84R2381
Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 6; Connector To Connector Samtec 84R2381
CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:HCMS Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-IDC RCPT, 8POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:HCMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84R2381
Product Name Cable Assy, Idc Plug-Idc Rcpt, 8Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details