Samtec Inc. Cables, Wires Fiber Optic Cables - HCMD-15-S-72.00-02 HCMD-15-S-72.00-02

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090345-HCMD-15-S-72 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 1.828 m Number of Pins: 30 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090345-HCMD-15-S-72 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 1.828 m Number of Pins: 30 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - HCMD-15-S-72.00-02 - HCMD-15-S-72.00-02 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - HCMD-15-S-72.00-02
HCMD-15-S-72.00-02
Cables, Wires Fiber Optic Cables - HCMD-15-S-72.00-02 HCMD-15-S-72.00-02
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090345-HCMD-15-S-72 .00-02 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 1.828 m Number of Pins: 30 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090345-HCMD-15-S-72.00-02
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Male
Cable Length: 1.828 m
Number of Pins: 30
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number HCMD-15-S-72.00-02
Product Name Cables, Wires Fiber Optic Cables - HCMD-15-S-72.00-02
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2149629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 7000 µm (276 mils)
Features Other; OM3
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details