Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-115-03-F-D

Description
CONN HEADER VERT 30POS 1.27MM
Datasheet
Description
CONN HEADER VERT 30POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-115-03-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-115-03-F-D
CONN HEADER VERT 30POS 1.27MM

CONN HEADER VERT 30POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec - 01R6180 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec
01R6180
Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec 01R6180
HEADER, 1.27 MM, SURFACE MOUNT, 30 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 30 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-115-03-F-D 01R6180
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 30 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products