Samtec Inc. Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec FTSH-110-01-L-D.

Description
CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec - 25AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
25AC9626
Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec 25AC9626
CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Board-to-Board, Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC9626
Product Name Connector, Header, 20 Position, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details