Samtec Inc. Headers & Wire Housings FTSH-105-01-LM-DH-C-TR

Description
High Reliability Header Strips, 0.050 pi
Request a Quote Datasheet
Description
High Reliability Header Strips, 0.050 pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - FTSH-105-01-LM-DH-C-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
FTSH-105-01-LM-DH-C-TR
Headers & Wire Housings FTSH-105-01-LM-DH-C-TR
High Reliability Header Strips, 0.050 pi

High Reliability Header Strips, 0.050 pi

Buy Now
High Reliability Header Strips, 0.050 Pitch Samtec - 01R3481 - Newark, An Avnet Company
Chicago, IL, United States
High Reliability Header Strips, 0.050 Pitch Samtec
01R3481
High Reliability Header Strips, 0.050 Pitch Samtec 01R3481
High Reliability Header Strips, 0.050" pitch

High Reliability Header Strips, 0.050" pitch

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number FTSH-105-01-LM-DH-C-TR 01R3481
Product Name Headers & Wire Housings High Reliability Header Strips, 0.050 Pitch Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Conn, Header, 2Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9769 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers