Keystone Electronics Corp. For .084 -.102" Pins, Press Fit Jack 1640C

Description
Part Number: 1640C Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1640C Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1640C is a press-fit micro jack designed for pins ranging from .084 to .102 inch, with a mounting hole diameter of .138 inch (3.5 mm). It features a 6-finger closed entry contact and is available with a tin/gold contact finish. The part is non-RoHS compliant and uses a brass body with beryllium copper spring contacts.

Datasheet Summary
Powered by GS/AI

The 1640C is a press-fit micro jack designed for pins ranging from .084 to .102 inch, with a mounting hole diameter of .138 inch (3.5 mm). It features a 6-finger closed entry contact and is available with a tin/gold contact finish. The part is non-RoHS compliant and uses a brass body with beryllium copper spring contacts.

Suppliers

Company
Product
Description
Supplier Links
For .084 -.102
New Hyde Park, NY, USA
For .084 -.102" Pins, Press Fit Jack
1640C
For .084 -.102" Pins, Press Fit Jack 1640C
Part Number: 1640C Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks

Part Number: 1640C

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .084 - .102"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1640C
Product Name For .084 -.102" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .120
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details